Nexperia B.V. Schottky barrier diode BAT54AW,115

Description
Planar Schottky barrier diode with an integrated guard ring for stress protection, encapsulated in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. Features and benefits Low forward voltage Low capacitance Applications Ultra high-speed switching Line termination Voltage clamping Reverse polarity protection
Request a Quote Datasheet
Description
Planar Schottky barrier diode with an integrated guard ring for stress protection, encapsulated in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. Features and benefits Low forward voltage Low capacitance Applications Ultra high-speed switching Line termination Voltage clamping Reverse polarity protection
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky barrier diode - BAT54AW,115 - Nexperia B.V.
Nijmegen, Netherlands
Schottky barrier diode
BAT54AW,115
Schottky barrier diode BAT54AW,115
Planar Schottky barrier diode with an integrated guard ring for stress protection, encapsulated in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. Features and benefits Low forward voltage Low capacitance Applications Ultra high-speed switching Line termination Voltage clamping Reverse polarity protection

Planar Schottky barrier diode with an integrated guard ring for stress protection, encapsulated in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • Low forward voltage
  • Low capacitance

Applications

  • Ultra high-speed switching
  • Line termination
  • Voltage clamping
  • Reverse polarity protection
Supplier's Site Datasheet
Diode Arrays - 1727-3567-6-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
1727-3567-6-ND
Diode Arrays 1727-3567-6-ND
Diode Array 1 Pair Common Anode Schottky 30V 200mA (DC) Surface Mount SC-70, SOT-323

Diode Array 1 Pair Common Anode Schottky 30V 200mA (DC) Surface Mount SC-70, SOT-323

Buy Now Datasheet
Diode Arrays - 1727-3567-1-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
1727-3567-1-ND
Diode Arrays 1727-3567-1-ND
Diode Array 1 Pair Common Anode Schottky 30V 200mA (DC) Surface Mount SC-70, SOT-323

Diode Array 1 Pair Common Anode Schottky 30V 200mA (DC) Surface Mount SC-70, SOT-323

Buy Now Datasheet
Diode Arrays - 1727-3567-2-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
1727-3567-2-ND
Diode Arrays 1727-3567-2-ND
Diode Array 1 Pair Common Anode Schottky 30V 200mA (DC) Surface Mount SC-70, SOT-323

Diode Array 1 Pair Common Anode Schottky 30V 200mA (DC) Surface Mount SC-70, SOT-323

Buy Now Datasheet
Diodes, Rectifiers - Arrays - BAT54AW,115 - 912852-BAT54AW,115 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - BAT54AW,115
912852-BAT54AW,115
Diodes, Rectifiers - Arrays - BAT54AW,115 912852-BAT54AW,115
Manufacturer: Nexperia USA Inc. Win Source Part Number: 912852-BAT54AW,115 Series: Automotive, AEC-Q101 Features: Diode Array 1 Pair Common Anode Schottky 30 V 200mA (DC) Surface Mount SC-70, SOT-323 Speed: Small Signal =< 200mA (Io), Any Speed Package: SC-70, SOT-323 Package: Reel - TR Mounting: Surface Mount Family Name: BAT54 Categories: Discrete Semiconductor Products Case / Package: SOT-323 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Other Part Number: 1727-3567-6, 568-3413-1, 568-3413-1-ND, 1727-3567-2, 568-3413-6-ND, BAT54AW T/R, 1727-3567-1, 568-3413-2, 568-3413-2-ND, 568-3413-6, 934028890115, BAT54AW115

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 912852-BAT54AW,115
Series: Automotive, AEC-Q101
Features: Diode Array 1 Pair Common Anode Schottky 30 V 200mA (DC) Surface Mount SC-70, SOT-323
Speed: Small Signal =< 200mA (Io), Any Speed
Package: SC-70, SOT-323
Package: Reel - TR
Mounting: Surface Mount
Family Name: BAT54
Categories: Discrete Semiconductor Products
Case / Package: SOT-323
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Other Part Number: 1727-3567-6, 568-3413-1, 568-3413-1-ND, 1727-3567-2, 568-3413-6-ND, BAT54AW T/R, 1727-3567-1, 568-3413-2, 568-3413-2-ND, 568-3413-6, 934028890115, BAT54AW115

Buy Now Datasheet
Singapore, Singapore
Automotive Schottky 0.2A Diode and Rectifier
286-BAT54AW,115
Automotive Schottky 0.2A Diode and Rectifier 286-BAT54AW,115
Rectifier Diode Schottky 0.2A 5ns Automotive 3-Pin SC-70 T/R Product overview: BAT54AW,115 from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 0.2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 0.2A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAT54AW,115 can be used for catalog matching and distributor lookup.

Rectifier Diode Schottky 0.2A 5ns Automotive 3-Pin SC-70 T/R Product overview: BAT54AW,115 from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 0.2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 0.2A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAT54AW,115 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Schottky Diodes & Rectifiers - 6524142 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
6524142
Schottky Diodes & Rectifiers 6524142
Schottky barrier diode,BAT54AW 0.2A 30V

Schottky barrier diode,BAT54AW 0.2A 30V

Supplier's Site
Schottky Diodes & Rectifiers - 6524142P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
6524142P
Schottky Diodes & Rectifiers 6524142P
Schottky barrier diode,BAT54AW 0.2A 30V

Schottky barrier diode,BAT54AW 0.2A 30V

Supplier's Site
Schottky Diodes & Rectifiers - 1660558 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1660558
Schottky Diodes & Rectifiers 1660558
Schottky barrier diode,BAT54AW 0.2A 30V

Schottky barrier diode,BAT54AW 0.2A 30V

Supplier's Site
 - BAT54AW,115 - Rochester Electronics
Newburyport, MA, United States
Rectifier Diode, Schottky, 2 Element, 0.2A, 30V V(RRM), Silicon

Rectifier Diode, Schottky, 2 Element, 0.2A, 30V V(RRM), Silicon

Supplier's Site Datasheet
Schottky Diode, 0.2A, 30V, Sot-323; Diode Configuration Nexperia - 87W9073 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Diode, 0.2A, 30V, Sot-323; Diode Configuration Nexperia
87W9073
Schottky Diode, 0.2A, 30V, Sot-323; Diode Configuration Nexperia 87W9073
SCHOTTKY DIODE, 0.2A, 30V, SOT-323; Diode Configuration:Dual Common Anode; Repetitive Peak Reverse Voltage:30V; Average Forward Current:200mA; Forward Voltage Max:800mV; Forward Surge Current:600mA; Operating Temperature Max:150°C RoHS Compliant: Yes

SCHOTTKY DIODE, 0.2A, 30V, SOT-323; Diode Configuration:Dual Common Anode; Repetitive Peak Reverse Voltage:30V; Average Forward Current:200mA; Forward Voltage Max:800mV; Forward Surge Current:600mA; Operating Temperature Max:150°C RoHS Compliant: Yes

Supplier's Site
Schottky Diode, 0.2A, 30V, Sot-323; Diode Configuration Nexperia - 97W1831 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Diode, 0.2A, 30V, Sot-323; Diode Configuration Nexperia
97W1831
Schottky Diode, 0.2A, 30V, Sot-323; Diode Configuration Nexperia 97W1831
SCHOTTKY DIODE, 0.2A, 30V, SOT-323; Diode Configuration:Dual Common Anode; Repetitive Peak Reverse Voltage:30V; Average Forward Current:200mA; Forward Voltage Max:800mV; Forward Surge Current:600mA; Operating Temperature Max:150°C RoHS Compliant: Yes

SCHOTTKY DIODE, 0.2A, 30V, SOT-323; Diode Configuration:Dual Common Anode; Repetitive Peak Reverse Voltage:30V; Average Forward Current:200mA; Forward Voltage Max:800mV; Forward Surge Current:600mA; Operating Temperature Max:150°C RoHS Compliant: Yes

Supplier's Site
Diodes >> Schottky Barrier Diodes (SBD) - BAT54AW,115 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Schottky Barrier Diodes (SBD)
BAT54AW,115
Diodes >> Schottky Barrier Diodes (SBD) BAT54AW,115
30V 1 Pair Common Anode 800mV@100mA 100mA SOT-323(SC-70) Schottky Barrier Diodes (SBD) ROHS

30V 1 Pair Common Anode 800mV@100mA 100mA SOT-323(SC-70) Schottky Barrier Diodes (SBD) ROHS

Supplier's Site Datasheet
Diode Arrays - BAT54AW,115 - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
BAT54AW,115
Diode Arrays BAT54AW,115
DIODE ARRAY SCHOTTKY 30V SOT323

DIODE ARRAY SCHOTTKY 30V SOT323

Supplier's Site Datasheet
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAT54AW,115
Discrete Semiconductor Products - Diodes - Rectifiers BAT54AW,115
DIODE ARR SCHOT 30V 200MA SOT323

DIODE ARR SCHOT 30V 200MA SOT323

Supplier's Site

Technical Specifications

  Nexperia B.V. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Rochester Electronics Newark, An Avnet Company LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Schottky Diodes Diode Arrays Diode Arrays Rectifiers Rectifiers Diode Arrays Rectifiers Schottky Diodes Schottky Diodes Diode Arrays Rectifiers
Product Number BAT54AW,115 1727-3567-6-ND 912852-BAT54AW,115 286-BAT54AW,115 6524142 6524142P BAT54AW,115 87W9073 BAT54AW,115 BAT54AW,115 BAT54AW,115
Product Name Schottky barrier diode Diode Arrays Diodes, Rectifiers - Arrays - BAT54AW,115 Automotive Schottky 0.2A Diode and Rectifier Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Schottky Diode, 0.2A, 30V, Sot-323; Diode Configuration Nexperia Diodes >> Schottky Barrier Diodes (SBD) Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers
Applications Switching
Package SOT323; SOT323 SOT323 SOT323; SC-70, SOT-323 SOT323; SOT-323 Sot-323 (sc-70) SC-70 SOT323 SOT323 SOT323; SC-70, SOT-323 SOT323
RoHS Compliant RoHS RoHS RoHS RoHS RoHS RoHS
VF 240 to 0.2400 volts 0.8000 volts 0.8000 volts 0.8000 volts 0.8000 volts
IF 200 mA 200 mA
Unlock Full Specs
to access all available technical data