68µF Molded Tantalum Capacitors 6V Axial
CAP TANT 68UF 10% 6V AXIAL
CAPACITOR TANT, 68UF, 6V, AXIAL 10%, FULL REEL; Capacitance:68µF; Voltage(DC):6V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Axial LeadedRoHS Compliant: No
CAP TANT 68UF 10% 6V AXIAL
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 173D686X9006X-ND | 173D686X9006X | 08J0408 | 173D686X9006X |
| Product Name | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Capacitor Tant, 68Uf, 6V, Axial 10%, Full Reel; Capacitance Vishay | Tantalum Capacitors |
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 68 microF | 68 microF | 68 microF | 68 microF |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) |