Vishay Intertechnology, Inc. Tantalum Capacitors 173D685X9025W

Description
6.8µF Molded Tantalum Capacitors 25V Axial
Request a Quote Datasheet
Description
6.8µF Molded Tantalum Capacitors 25V Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 173D685X9025W-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
173D685X9025W-ND
Tantalum Capacitors 173D685X9025W-ND
6.8µF Molded Tantalum Capacitors 25V Axial

6.8µF Molded Tantalum Capacitors 25V Axial

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 173D685X9025W - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
173D685X9025W
Capacitors - Tantalum Capacitors 173D685X9025W
CAP TANT 6.8UF 10% 25V AXIAL

CAP TANT 6.8UF 10% 25V AXIAL

Supplier's Site
Capacitor Tant, 6.8Uf, 25V, Axial 10%; Capacitance Vishay - 81F1823 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 6.8Uf, 25V, Axial 10%; Capacitance Vishay
81F1823
Capacitor Tant, 6.8Uf, 25V, Axial 10%; Capacitance Vishay 81F1823
CAPACITOR TANT, 6.8UF, 25V, AXIAL 10%; Capacitance:6.8µF; Voltage(DC):25V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Axial Leaded RoHS Compliant: No

CAPACITOR TANT, 6.8UF, 25V, AXIAL 10%; Capacitance:6.8µF; Voltage(DC):25V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Axial Leaded RoHS Compliant: No

Supplier's Site
Tantalum Capacitors - 173D685X9025W - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
173D685X9025W
Tantalum Capacitors 173D685X9025W
CAP TANT 6.8UF 10% 25V AXIAL

CAP TANT 6.8UF 10% 25V AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 173D685X9025W-ND 173D685X9025W 81F1823 173D685X9025W
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Capacitor Tant, 6.8Uf, 25V, Axial 10%; Capacitance Vishay Tantalum Capacitors
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 6.8 microF 6.8 microF 6.8 microF 6.8 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-433-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 240000 microF
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Aluminum Electrolytic - 101C144U010AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Tantalum Capacitors - 1814735 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details