56µF Molded Tantalum Capacitors 6V Axial
56µF Molded Tantalum Capacitors 6V Axial
CAP TANT 56UF 10% 6V AXIAL
CAP TANT 56UF 10% 6V AXIAL
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 718-173D566X9006XE3TB-ND | 173D566X9006XE3 | 173D566X9006XE3 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Applications | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | |
| Capacitance Range | 56 microF | 56 microF | 56 microF |
| Capacitance Tolerance | 10 (+/- %) |