4.7µF Molded Tantalum Capacitors 50V Axial
CAP TANT 4.7UF 10% 50V AXIAL
Capacitor,4.7uF,50VD
CAP TANT 4.7UF 10% 50V AXIAL
CAP TANT 4.7UF 10% 50V AXIAL
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 173D475X9050XW-ND | 173D475X9050XW | 09C2767 | 173D475X9050XW | 173D475X9050XW |
| Product Name | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Capacitor,4.7Uf,50Vdc,10-% Tol,10+% Tol Rohs Compliant Vishay | Tantalum Capacitors | Tantalum Capacitors |
| Applications | General Purpose | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | ||
| Capacitance Range | 4.7 microF | 4.7 microF | 4.7 microF | 4.7 microF | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) |