4.7µF Molded Tantalum Capacitors 20V Axial
4.7µF Molded Tantalum Capacitors 20V Axial
Cap Tant Solid 4.7uF 20V 10% (2.79 X 7.37mm) Axial 125°C Automotive T/R Product overview: 173D475X9020VWE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 4.7uF, 20V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 4.7uF, 20V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-173D475X9020VWE3 can be used for catalog matching and distributor lookup.
CAP TANT 4.7UF 10% 20V AXIAL
CAP TANT 4.7UF 10% 20V AXIAL
TANTALUM CAPACITOR, 4.7UF, 20V, AXIAL 10%; Capacitance:4.7µF; Voltage(DC):20V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Axial Leaded RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 718-1411-2-ND | 59-173D475X9020VWE3 | 173D475X9020VWE3 | 173D475X9020VWE3 | 16P0673 |
| Product Name | Tantalum Capacitors | Automotive 4.7uF 20V Capacitor | Capacitors - Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitor, 4.7Uf, 20V, Axial 10%; Capacitance Vishay |
| Applications | General Purpose | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | |||
| Capacitance Range | 4.7 microF | 4.7 microF | 4.7 microF | 4.7 microF | 4.7 microF |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |