4.7µF Molded Tantalum Capacitors 10V Axial
Capacitor,4.7uF,10VD
CAP TANT 4.7UF 10% 10V AXIAL
CAP TANT 4.7UF 10% 10V AXIAL
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 173D475X9010VW-ND | 09C2754 | 173D475X9010VW | 173D475X9010VW |
| Product Name | Tantalum Capacitors | Capacitor,4.7Uf,10Vdc,10-% Tol,10+% Tol Vishay | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 4.7 microF | 4.7 microF | 4.7 microF | |
| Capacitance Tolerance | 10 (+/- %) |