Vishay Intertechnology, Inc. Tantalum Capacitors 173D474X0025UWE3

Description
0.47µF Molded Tantalum Capacitors 25V Axial
Request a Quote Datasheet
Description
0.47µF Molded Tantalum Capacitors 25V Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 173D474X0025UWE3-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
173D474X0025UWE3-ND
Tantalum Capacitors 173D474X0025UWE3-ND
0.47µF Molded Tantalum Capacitors 25V Axial

0.47µF Molded Tantalum Capacitors 25V Axial

Buy Now Datasheet
Tantalum Capacitors - 173D474X0025UWE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
173D474X0025UWE3
Tantalum Capacitors 173D474X0025UWE3
CAP TANT 0.47UF 20% 25V AXIAL

CAP TANT 0.47UF 20% 25V AXIAL

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 173D474X0025UWE3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
173D474X0025UWE3
Capacitors - Tantalum Capacitors 173D474X0025UWE3
CAP TANT 0.47UF 20% 25V AXIAL

CAP TANT 0.47UF 20% 25V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 173D474X0025UWE3-ND 173D474X0025UWE3 173D474X0025UWE3
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 0.4700 microF 0.4700 microF 0.4700 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101422U040AK2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Ceramic Capacitors - 0603J0100681GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers