Vishay Intertechnology, Inc. Tantalum Capacitors 173D225X5020VE3

Description
2.2µF Molded Tantalum Capacitors 20V Axial
Request a Quote Datasheet
Description
2.2µF Molded Tantalum Capacitors 20V Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 173D225X5020VE3-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
173D225X5020VE3-ND
Tantalum Capacitors 173D225X5020VE3-ND
2.2µF Molded Tantalum Capacitors 20V Axial

2.2µF Molded Tantalum Capacitors 20V Axial

Buy Now Datasheet
Tantalum Capacitors - 173D225X5020VE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
173D225X5020VE3
Tantalum Capacitors 173D225X5020VE3
CAP TANT 2.2UF 5% 20V AXIAL

CAP TANT 2.2UF 5% 20V AXIAL

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 173D225X5020VE3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
173D225X5020VE3
Capacitors - Tantalum Capacitors 173D225X5020VE3
CAP TANT 2.2UF 5% 20V AXIAL

CAP TANT 2.2UF 5% 20V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 173D225X5020VE3-ND 173D225X5020VE3 173D225X5020VE3
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 2.2 microF 2.2 microF 2.2 microF
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details
Aluminum Electrolytic - 101C104U050CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0100560KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers