Vishay Intertechnology, Inc. Tantalum Capacitors 173D156X9006VE3

Description
15µF Molded Tantalum Capacitors 6V Axial
Request a Quote Datasheet
Description
15µF Molded Tantalum Capacitors 6V Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 173D156X9006VE3-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
173D156X9006VE3-ND
Tantalum Capacitors 173D156X9006VE3-ND
15µF Molded Tantalum Capacitors 6V Axial

15µF Molded Tantalum Capacitors 6V Axial

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 173D156X9006VE3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
173D156X9006VE3
Capacitors - Tantalum Capacitors 173D156X9006VE3
CAP TANT 15UF 10% 6V AXIAL

CAP TANT 15UF 10% 6V AXIAL

Supplier's Site
Tantalum Capacitors - 173D156X9006VE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
173D156X9006VE3
Tantalum Capacitors 173D156X9006VE3
CAP TANT 15UF 10% 6V AXIAL

CAP TANT 15UF 10% 6V AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 173D156X9006VE3-ND 173D156X9006VE3 173D156X9006VE3
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 15 microF 15 microF 15 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C134U040DC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Tantalum Capacitors - 1814744 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Ceramic Capacitors - 0603J0100220JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details