Vishay Intertechnology, Inc. Automotive 10uF 25V Capacitor 173D106X9025WW

Description
Cap Tant Solid 10uF 25V 10% (4.57 X 8.76mm) Axial 125°C Automotive T/R Product overview: 173D106X9025WW from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 10uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 10uF, 25V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-173D106X9025WW can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Tant Solid 10uF 25V 10% (4.57 X 8.76mm) Axial 125°C Automotive T/R Product overview: 173D106X9025WW from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 10uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 10uF, 25V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-173D106X9025WW can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive 10uF 25V Capacitor
59-173D106X9025WW
Automotive 10uF 25V Capacitor 59-173D106X9025WW
Cap Tant Solid 10uF 25V 10% (4.57 X 8.76mm) Axial 125°C Automotive T/R Product overview: 173D106X9025WW from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 10uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 10uF, 25V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-173D106X9025WW can be used for catalog matching and distributor lookup.

Cap Tant Solid 10uF 25V 10% (4.57 X 8.76mm) Axial 125°C Automotive T/R Product overview: 173D106X9025WW from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 10uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 10uF, 25V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-173D106X9025WW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 173D106X9025WW-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
173D106X9025WW-ND
Tantalum Capacitors 173D106X9025WW-ND
10µF Molded Tantalum Capacitors 25V Axial

10µF Molded Tantalum Capacitors 25V Axial

Buy Now Datasheet
Tantalum Capacitors - 173D106X9025WW - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
173D106X9025WW
Tantalum Capacitors 173D106X9025WW
CAP TANT 10UF 10% 25V AXIAL

CAP TANT 10UF 10% 25V AXIAL

Supplier's Site Datasheet
Tantalum Capacitors - 173D106X9025WW - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
173D106X9025WW
Tantalum Capacitors 173D106X9025WW
CAP TANT 10UF 10% 25V AXIAL

CAP TANT 10UF 10% 25V AXIAL

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 59-173D106X9025WW 173D106X9025WW-ND 173D106X9025WW 173D106X9025WW
Product Name Automotive 10uF 25V Capacitor Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Through Hole
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 10 microF 10 microF 10 microF 10 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-430-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 680000 microF
View Details
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C523U025EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers