Vishay Intertechnology, Inc. Tantalum Capacitors 173D105X9050VW

Description
1µF Molded Tantalum Capacitors 50V Axial
Request a Quote Datasheet
Description
1µF Molded Tantalum Capacitors 50V Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 173D105X9050VW-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
173D105X9050VW-ND
Tantalum Capacitors 173D105X9050VW-ND
1µF Molded Tantalum Capacitors 50V Axial

1µF Molded Tantalum Capacitors 50V Axial

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 173D105X9050VW - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
173D105X9050VW
Capacitors - Tantalum Capacitors 173D105X9050VW
CAP TANT 1UF 10% 50V AXIAL

CAP TANT 1UF 10% 50V AXIAL

Supplier's Site
Capacitor Tant, 1Uf, 50V, Axial 10%; Capacitance Vishay - 08J0393 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 1Uf, 50V, Axial 10%; Capacitance Vishay
08J0393
Capacitor Tant, 1Uf, 50V, Axial 10%; Capacitance Vishay 08J0393
CAPACITOR TANT, 1UF, 50V, AXIAL 10%; Capacitance:1µF; Capacitance Tolerance:± 10%; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:Through Hole; Capacitor Terminals:Axial Leaded; Dissipation Factor:3%; Leakage Current:0.5µA RoHS Compliant: No

CAPACITOR TANT, 1UF, 50V, AXIAL 10%; Capacitance:1µF; Capacitance Tolerance:± 10%; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:Through Hole; Capacitor Terminals:Axial Leaded; Dissipation Factor:3%; Leakage Current:0.5µA RoHS Compliant: No

Supplier's Site Datasheet
Tantalum Capacitors - 173D105X9050VW - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
173D105X9050VW
Tantalum Capacitors 173D105X9050VW
CAP TANT 1UF 10% 50V AXIAL

CAP TANT 1UF 10% 50V AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 173D105X9050VW-ND 173D105X9050VW 08J0393 173D105X9050VW
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Capacitor Tant, 1Uf, 50V, Axial 10%; Capacitance Vishay Tantalum Capacitors
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 1 microF 1 microF 1 microF 1 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C303U010EA2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 30000 microF
View Details
3 suppliers
Ceramic Capacitors - 1608-050525000100FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Tantalum Capacitors - 1814689 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers