Vishay Intertechnology, Inc. Tantalum Capacitors 150D826X5020S2B

Description
82µF Hermetically Sealed Tantalum Capacitors 20V Axial
Request a Quote Datasheet
Description
82µF Hermetically Sealed Tantalum Capacitors 20V Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 150D826X5020S2B-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
150D826X5020S2B-ND
Tantalum Capacitors 150D826X5020S2B-ND
82µF Hermetically Sealed Tantalum Capacitors 20V Axial

82µF Hermetically Sealed Tantalum Capacitors 20V Axial

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 150D826X5020S2B - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
150D826X5020S2B
Capacitors - Tantalum Capacitors 150D826X5020S2B
CAP TANT 82UF 5% 20V AXIAL

CAP TANT 82UF 5% 20V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 150D826X5020S2B-ND 150D826X5020S2B
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 82 microF 82 microF
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101113U040BC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Ceramic Capacitors - 1763-0603B102J500PTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details