The Vishay Tantalum Capacitor, part number 75M2007, has a capacitance of 5.6 µF and a voltage rating of 35V. It features a capacitance tolerance of ±10% and is designed with axial leads. This capacitor is hermetically sealed and constructed with solid tinned nickel wire leads, ensuring reliability in various applications. It operates effectively within a temperature range of -55 °C to +125 °C, with voltage derating required above 85 °C. The capacitor is RoHS compliant, making it suitable for environmentally conscious projects. Its low dissipation factor and low DC leakage current contribute to its high performance and stability, making it a viable choice for commercial, industrial, and military applications.
CAPACITOR TANT, 5.6UF, 35V, AXIAL 10%; Capacitance:5.6µF; Voltage(DC):35V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Axial Leaded RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 75M2007 |
| Product Name | Capacitor Tant, 5.6Uf, 35V, Axial 10%; Capacitance Vishay |
| Configuration / Form Factor | Leaded Capacitor; PC Pin |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |