Vishay Intertechnology, Inc. Tantalum Capacitors 150D563X9020A2B

Description
0.056µF Hermetically Sealed Tantalum Capacitors 20V Axial
Request a Quote Datasheet
Description
0.056µF Hermetically Sealed Tantalum Capacitors 20V Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 150D563X9020A2B-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
150D563X9020A2B-ND
Tantalum Capacitors 150D563X9020A2B-ND
0.056µF Hermetically Sealed Tantalum Capacitors 20V Axial

0.056µF Hermetically Sealed Tantalum Capacitors 20V Axial

Buy Now Datasheet
Tantalum Capacitors - 150D563X9020A2B - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
150D563X9020A2B
Tantalum Capacitors 150D563X9020A2B
CAP TANT 0.056UF 10% 20V AXIAL

CAP TANT 0.056UF 10% 20V AXIAL

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 150D563X9020A2B - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
150D563X9020A2B
Capacitors - Tantalum Capacitors 150D563X9020A2B
CAP TANT 0.056UF 10% 20V AXIAL

CAP TANT 0.056UF 10% 20V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 150D563X9020A2B-ND 150D563X9020A2B 150D563X9020A2B
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 0.0560 microF 0.0560 microF 0.0560 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Aluminum Electrolytic - 101C134U010EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers