Vishay Intertechnology, Inc. Tantulum Capacitors 150D336X9010B2B

Description
Solid-Electrolyte TANTALEX® Capacitors Hermetically-Sealed, Axial-Lead
Request a Quote Datasheet
Description
Solid-Electrolyte TANTALEX® Capacitors Hermetically-Sealed, Axial-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantulum Capacitors - 3144-150D336X9010B2B - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Tantulum Capacitors
3144-150D336X9010B2B
Tantulum Capacitors 3144-150D336X9010B2B
Solid-Electrolyte TANTALEX® Capacitors Hermetically-Sealed, Axial-Lead

Solid-Electrolyte TANTALEX® Capacitors Hermetically-Sealed, Axial-Lead

Supplier's Site Datasheet
Tantalum Capacitors - 150D336X9010B2B-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
150D336X9010B2B-ND
Tantalum Capacitors 150D336X9010B2B-ND
33µF Hermetically Sealed Tantalum Capacitors 10V Axial

33µF Hermetically Sealed Tantalum Capacitors 10V Axial

Buy Now Datasheet
Tantalum Capacitors - 150D336X9010B2B - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
150D336X9010B2B
Tantalum Capacitors 150D336X9010B2B
CAP TANT 33UF 10% 10V AXIAL

CAP TANT 33UF 10% 10V AXIAL

Supplier's Site Datasheet
Tantalum Capacitor, 33Uf, 10V, Axial 10%; Capacitance Vishay - 65F2327 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 33Uf, 10V, Axial 10%; Capacitance Vishay
65F2327
Tantalum Capacitor, 33Uf, 10V, Axial 10%; Capacitance Vishay 65F2327
TANTALUM CAPACITOR, 33UF, 10V, AXIAL 10%; Capacitance:33µF; Voltage(DC):10V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Axial Leaded RoHS Compliant: No

TANTALUM CAPACITOR, 33UF, 10V, AXIAL 10%; Capacitance:33µF; Voltage(DC):10V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Axial Leaded RoHS Compliant: No

Supplier's Site
Capacitors - Tantalum Capacitors - 150D336X9010B2B - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
150D336X9010B2B
Capacitors - Tantalum Capacitors 150D336X9010B2B
CAP TANT 33UF 10% 10V AXIAL

CAP TANT 33UF 10% 10V AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Lingto Electronic Limited Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 3144-150D336X9010B2B 150D336X9010B2B-ND 150D336X9010B2B 65F2327 150D336X9010B2B
Product Name Tantulum Capacitors Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 33Uf, 10V, Axial 10%; Capacitance Vishay Capacitors - Tantalum Capacitors
Packing Method Bulk; Bulk Bulk Bulk; Bulk
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 33 microF 33 microF 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-040222500471KXTFM2DKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Specs
Configuration / Form Factor Screw Terminal
Applications General Purpose
Lead Style Screw
View Details