Solid-Electrolyte TANTALEX® Capacitors Hermetically-Sealed,
0.33µF Hermetically Sealed Tantalum Capacitors 35V Axial
TANTALUM CAPACITOR, 0.33UF, 35V, AXIAL 10%; Capacitance:0.33µF; Voltage(DC):35V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Axial Leaded RoHS Compliant: No
CAP TANT 0.33UF 10% 35V AXIAL
CAP TANT 0.33UF 10% 35V AXIAL
| New Yorker Electronics Co., Inc. | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 3144-150D334X9035A2T | 150D334X9035A2T-ND | 18F1393 | 150D334X9035A2T | 150D334X9035A2T |
| Product Name | Tantulum Capacitors | Tantalum Capacitors | Tantalum Capacitor, 0.33Uf, 35V, Axial 10%; Capacitance Vishay | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Packing Method | Tape Reel; Tape & Reel | Tape Reel | Tape Reel | Tape Reel; Tape & Reel (TR) | |
| Applications | General Purpose | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Electrolytic Capacitors | Tantalum | Tantalum | |||
| Capacitance Range | 0.3300 microF | 0.3300 microF | 0.3300 microF | 0.3300 microF |