The 150D225X0050B2TE3 is a tantalum capacitor from Lingto Electronic Limited, featuring a capacitance of 2.2 µF and a voltage rating of 50 V. It operates effectively within a temperature range of -55 °C to +125 °C, with specific derating requirements above 85 °C. The capacitor has a capacitance tolerance of ±20% at 120 Hz and +25 °C, with options for ±10% and ±5% available as special orders. The device exhibits a maximum dissipation factor of 4% at +25 °C and a maximum DC leakage current of 0.5 µA at +25 °C. It is designed for high performance and reliability, suitable for commercial, industrial, and military applications. The capacitor is hermetically sealed and features solid tinned nickel leads, ensuring durability and stability in various environments. This part is RoHS-compliant, with 100% tin terminations, making it suitable for applications requiring adherence to environmental regulations. The 150D series capacitors have a proven track record in demanding applications, making them a reliable choice for engineers seeking robust tantalum capacitors.
2.2µF Hermetically Sealed Tantalum Capacitors 50V Axial
Solid-Electrolyte TANTALEX® Capacitors Hermetically-Sealed,
CAP TANT 2.2UF 20% 50V AXIAL
CAP TANT 2.2UF 20% 50V AXIAL
| DigiKey | New Yorker Electronics Co., Inc. | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 150D225X0050B2TE3-ND | 3144-150D225X0050B2TE3 | 150D225X0050B2TE3 | 150D225X0050B2TE3 |
| Product Name | Tantalum Capacitors | Tantulum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 2.2 microF | 2.2 microF | 2.2 microF | |
| Capacitance Tolerance | 20 (+/- %) |