Vishay Intertechnology, Inc. Tantalum Capacitors 150D224X9035A2T

Description
0.22µF Hermetically Sealed Tantalum Capacitors 35V Axial
Request a Quote Datasheet
Description
0.22µF Hermetically Sealed Tantalum Capacitors 35V Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 150D224X9035A2T-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
150D224X9035A2T-ND
Tantalum Capacitors 150D224X9035A2T-ND
0.22µF Hermetically Sealed Tantalum Capacitors 35V Axial

0.22µF Hermetically Sealed Tantalum Capacitors 35V Axial

Buy Now Datasheet
Tantulum Capacitors - 3144-150D224X9035A2T - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Tantulum Capacitors
3144-150D224X9035A2T
Tantulum Capacitors 3144-150D224X9035A2T
Solid-Electrolyte TANTALEX® Capacitors Hermetically-Sealed, Axial-Lead

Solid-Electrolyte TANTALEX® Capacitors Hermetically-Sealed, Axial-Lead

Supplier's Site Datasheet
Tantalum Capacitors - 150D224X9035A2T - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
150D224X9035A2T
Tantalum Capacitors 150D224X9035A2T
CAP TANT 0.22UF 10% 35V AXIAL

CAP TANT 0.22UF 10% 35V AXIAL

Supplier's Site Datasheet
Tantalum Capacitor, 0.22Uf, 35V, Axial 10%; Capacitance Vishay - 18F1391 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 0.22Uf, 35V, Axial 10%; Capacitance Vishay
18F1391
Tantalum Capacitor, 0.22Uf, 35V, Axial 10%; Capacitance Vishay 18F1391
TANTALUM CAPACITOR, 0.22UF, 35V, AXIAL 10%; Capacitance:0.22µF; Voltage(DC):35V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Axial Leaded RoHS Compliant: No

TANTALUM CAPACITOR, 0.22UF, 35V, AXIAL 10%; Capacitance:0.22µF; Voltage(DC):35V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Axial Leaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 150D224X9035A2T-ND 3144-150D224X9035A2T 150D224X9035A2T 18F1391
Product Name Tantalum Capacitors Tantulum Capacitors Tantalum Capacitors Tantalum Capacitor, 0.22Uf, 35V, Axial 10%; Capacitance Vishay
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - 6933921 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Aluminum Electrolytic - 101C363U030AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - 0603J0100122GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details