Vishay Intertechnology, Inc. Tantalum Capacitors 150D156X9020B2T060

Description
15µF Hermetically Sealed Tantalum Capacitors 20V Axial
Request a Quote Datasheet
Description
15µF Hermetically Sealed Tantalum Capacitors 20V Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 150D156X9020B2T060-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
150D156X9020B2T060-ND
Tantalum Capacitors 150D156X9020B2T060-ND
15µF Hermetically Sealed Tantalum Capacitors 20V Axial

15µF Hermetically Sealed Tantalum Capacitors 20V Axial

Buy Now Datasheet
Tantalum Capacitors - 150D156X9020B2T060 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
150D156X9020B2T060
Tantalum Capacitors 150D156X9020B2T060
CAP TANT 15UF 10% 20V AXIAL

CAP TANT 15UF 10% 20V AXIAL

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 150D156X9020B2T060 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
150D156X9020B2T060
Capacitors - Tantalum Capacitors 150D156X9020B2T060
CAP TANT 15UF 10% 20V AXIAL

CAP TANT 15UF 10% 20V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 150D156X9020B2T060-ND 150D156X9020B2T060 150D156X9020B2T060
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 15 microF 15 microF 15 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C154U025CC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details