Vishay Intertechnology, Inc. Tantulum Capacitors 150D156X9020B2B

Description
Solid-Electrolyte TANTALEX® Capacitors Hermetically-Sealed, Axial-Lead
Request a Quote Datasheet
Description
Solid-Electrolyte TANTALEX® Capacitors Hermetically-Sealed, Axial-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantulum Capacitors - 3144-150D156X9020B2B - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Tantulum Capacitors
3144-150D156X9020B2B
Tantulum Capacitors 3144-150D156X9020B2B
Solid-Electrolyte TANTALEX® Capacitors Hermetically-Sealed, Axial-Lead

Solid-Electrolyte TANTALEX® Capacitors Hermetically-Sealed, Axial-Lead

Supplier's Site Datasheet
Capacitors Tantalum Capacitors -  - Win Source Electronics
Laguna Hills, CA, United States
Capacitors Tantalum Capacitors
Capacitors Tantalum Capacitors
Alternative Parts (Cross-Reference): Cross Manufacturer: Vishay Sprague Category: Capacitors Tantalum Capacitors Series: TANTALEX®, 150D Package: Bulk Product Status: Active Capacitance: 15 µF Tolerance: ±10% Voltage - Rated: 20 V Type: Hermetically Sealed Operating Temperature: -55°C ~ 125°C

Alternative Parts (Cross-Reference): Cross
Manufacturer: Vishay Sprague
Category: Capacitors Tantalum Capacitors
Series: TANTALEX®, 150D
Package: Bulk
Product Status: Active
Capacitance: 15 µF
Tolerance: ±10%
Voltage - Rated: 20 V
Type: Hermetically Sealed
Operating Temperature: -55°C ~ 125°C

Buy Now Datasheet
Tantalum Capacitors - 150D156X9020B2B-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
150D156X9020B2B-ND
Tantalum Capacitors 150D156X9020B2B-ND
15µF Hermetically Sealed Tantalum Capacitors 20V Axial

15µF Hermetically Sealed Tantalum Capacitors 20V Axial

Buy Now Datasheet
Singapore, Singapore
Through-Hole 15uF 20V Capacitor
59-150D156X9020B2B
Through-Hole 15uF 20V Capacitor 59-150D156X9020B2B
15uF 20V Tantalum Capacitor, Axial, Through Hole, Solid Product overview: 150D156X9020B2B from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 15uF, 20V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 15uF, 20V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-150D156X9020B2B can be used for catalog matching and distributor lookup.

15uF 20V Tantalum Capacitor, Axial, Through Hole, Solid Product overview: 150D156X9020B2B from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 15uF, 20V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 15uF, 20V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-150D156X9020B2B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 150D156X9020B2B - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
150D156X9020B2B
Tantalum Capacitors 150D156X9020B2B
CAP TANT 15UF 10% 20V AXIAL

CAP TANT 15UF 10% 20V AXIAL

Supplier's Site Datasheet
Tantalum Capacitors - 150D156X9020B2B - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
150D156X9020B2B
Tantalum Capacitors 150D156X9020B2B
CAP TANT 15UF 10% 20V AXIAL

CAP TANT 15UF 10% 20V AXIAL

Supplier's Site Datasheet
Tantalum Capacitor, 15Uf, 20V, Axial 10%; Capacitance Vishay - 65F2345 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 15Uf, 20V, Axial 10%; Capacitance Vishay
65F2345
Tantalum Capacitor, 15Uf, 20V, Axial 10%; Capacitance Vishay 65F2345
TANTALUM CAPACITOR, 15UF, 20V, AXIAL 10%; Capacitance:15µF; Voltage(DC):20V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Axial Leaded RoHS Compliant: No

TANTALUM CAPACITOR, 15UF, 20V, AXIAL 10%; Capacitance:15µF; Voltage(DC):20V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Axial Leaded RoHS Compliant: No

Supplier's Site
Capacitors - Tantalum Capacitors - 150D156X9020B2B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
150D156X9020B2B
Capacitors - Tantalum Capacitors 150D156X9020B2B
CAP TANT 15UF 10% 20V AXIAL

CAP TANT 15UF 10% 20V AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 3144-150D156X9020B2B 150D156X9020B2B-ND 59-150D156X9020B2B 150D156X9020B2B 150D156X9020B2B 65F2345 150D156X9020B2B
Product Name Tantulum Capacitors Capacitors Tantalum Capacitors Tantalum Capacitors Through-Hole 15uF 20V Capacitor Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 15Uf, 20V, Axial 10%; Capacitance Vishay Capacitors - Tantalum Capacitors
Packing Method Bulk; Bulk Bulk Bulk; Bulk
Electrolytic Capacitors Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum Tantalum
Capacitance Range 15 microF 15 microF 15 microF 15 microF 15 microF 15 microF 15 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 20 volts 20 volts 20 volts 20 volts 20 volts
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-706-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Tantalum Capacitors - 1814531 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details