The 150D154X9125A2B is a tantalum capacitor from Lingto Electronic Limited, featuring a capacitance of 0.15 µF with a tolerance of ±10%. It operates effectively within a temperature range of -55 °C to +125 °C, with voltage derating required above 85 °C. The capacitor has a maximum DC voltage rating of 125V and is designed for low dissipation factor and low DC leakage current, ensuring high performance and reliability in various applications, including commercial, industrial, and military sectors. The part is hermetically sealed and comes with solid tinned nickel wire leads, making it suitable for demanding environments. It is available in bulk, tape and reel, or ammo pack packaging options, and is RoHS-compliant with 100% tin terminations. This capacitor is a reliable choice for engineers seeking stable performance in their electronic designs.
0.15µF Hermetically Sealed Tantalum Capacitors 125V Axial
CAP TANT 0.15UF 10% 125V AXIAL
CAP TANT 0.15UF 10% 125V AXIAL
| DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 150D154X9125A2B-ND | 150D154X9125A2B | 150D154X9125A2B |
| Product Name | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Applications | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | |
| Capacitance Range | 0.1500 microF | 0.1500 microF | 0.1500 microF |
| Capacitance Tolerance | 10 (+/- %) |