Wet tantalum capacitor with silver case, hermetically sealed, in case code C, rated for 20 V DC at +85 °C, with ±20 % capacitance tolerance, 100 % tin terminations, and operating temperature range from -55 °C to +85 °C (up to +125 °C with voltage derating). Dimensions are 0.188 ± 0.016 inches in diameter and 0.453 + 0.031 / - 0.016 inches in length. Maximum DC leakage current is 4.3 µA at +25 °C. Maximum ESR is 90 Ω at 120 Hz and +25 °C. Designed to meet MIL-PRF-39006/9/21 performance requirements.
Wet Tantalum Silver Case TANTALEX™ Capacitors, Hermetically-Sealed
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Capacitors |
| Product Number | 3148-138D826X0020C2E3 |
| Product Name | Tantulum Capacitors |
| Electrolytic Capacitors | Tantalum |