Vishay Intertechnology, Inc. Tantalum Capacitors 135D686X9075F6

Description
68µF Hermetically Sealed Tantalum Capacitors 75V Axial 3Ohm
Request a Quote Datasheet
Description
68µF Hermetically Sealed Tantalum Capacitors 75V Axial 3Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 135D686X9075F6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
135D686X9075F6-ND
Tantalum Capacitors 135D686X9075F6-ND
68µF Hermetically Sealed Tantalum Capacitors 75V Axial 3Ohm

68µF Hermetically Sealed Tantalum Capacitors 75V Axial 3Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 135D686X9075F6 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
135D686X9075F6
Capacitors - Tantalum Capacitors 135D686X9075F6
CAP TANT 68UF 10% 75V AXIAL

CAP TANT 68UF 10% 75V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 135D686X9075F6-ND 135D686X9075F6
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors
Operating Temperature -55 to 200 C (-67 to 392 F) -55 to 200 C (-67 to 392 F)
Electrolytic Capacitors Tantalum
Capacitance Range 68 microF 68 microF
Capacitance Tolerance 10 (+/- %)
Mounting Style Through Hole Through Hole; Axial
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1608-050525006P20HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details