CAPACITOR TANT, 68UF, 100V, 2.2 OHM, 0.2, AXIAL; Capacitance:68µF; Voltage(DC):100V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:2.2ohm; Failure Rate:-; Ripple Current:1.6A; Product Diameter:10.31mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 18M0926 |
| Product Name | Capacitor Tant, 68Uf, 100V, 2.2 Ohm, 0.2, Axial; Capacitance Vishay |
| Configuration / Form Factor | Leaded Capacitor; PC Pin |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |