Vishay Intertechnology, Inc. Tantalum Capacitors 135D685X9075C6

Description
6.8µF Hermetically Sealed Tantalum Capacitors 75V Axial 6.8Ohm
Request a Quote Datasheet
Description
6.8µF Hermetically Sealed Tantalum Capacitors 75V Axial 6.8Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 135D685X9075C6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
135D685X9075C6-ND
Tantalum Capacitors 135D685X9075C6-ND
6.8µF Hermetically Sealed Tantalum Capacitors 75V Axial 6.8Ohm

6.8µF Hermetically Sealed Tantalum Capacitors 75V Axial 6.8Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 135D685X9075C6 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
135D685X9075C6
Capacitors - Tantalum Capacitors 135D685X9075C6
CAP TANT 6.8UF 10% 75V AXIAL

CAP TANT 6.8UF 10% 75V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 135D685X9075C6-ND 135D685X9075C6
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors
Operating Temperature -55 to 200 C (-67 to 392 F) -55 to 200 C (-67 to 392 F)
Electrolytic Capacitors Tantalum
Capacitance Range 6.8 microF 6.8 microF
Capacitance Tolerance 10 (+/- %)
Mounting Style Through Hole Through Hole; Axial
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1763-0603B153K500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 101C234U020DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details