Vishay Intertechnology, Inc. Tantalum Capacitors 135D566X9075T6

Description
56µF Hermetically Sealed Tantalum Capacitors 75V Axial 2.6Ohm
Request a Quote Datasheet
Description
56µF Hermetically Sealed Tantalum Capacitors 75V Axial 2.6Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 135D566X9075T6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
135D566X9075T6-ND
Tantalum Capacitors 135D566X9075T6-ND
56µF Hermetically Sealed Tantalum Capacitors 75V Axial 2.6Ohm

56µF Hermetically Sealed Tantalum Capacitors 75V Axial 2.6Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 135D566X9075T6 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
135D566X9075T6
Capacitors - Tantalum Capacitors 135D566X9075T6
CAP TANT 56UF 10% 75V AXIAL

CAP TANT 56UF 10% 75V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 135D566X9075T6-ND 135D566X9075T6
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors
Operating Temperature -55 to 200 C (-67 to 392 F) -55 to 200 C (-67 to 392 F)
Electrolytic Capacitors Tantalum
Capacitance Range 56 microF 56 microF
Capacitance Tolerance 10 (+/- %)
Mounting Style Through Hole Through Hole; Axial
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Tantalum Capacitors - THF106K035P1F-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
View Details
2 suppliers
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details