Vishay Precision Group Tantalum Capacitor, 56Uf, 125V, 1.6 Ohm, 0.2, Axial; Capacitance Vishay 135D566X0125K6

Description
TANTALUM CAPACITOR, 56UF, 125V, 1.6 OHM, 0.2, AXIAL; Capacitance:56µF; Voltage(DC):125V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:1.6ohm; Failure Rate:-; Ripple Current:1.8A; Product Length:33.27mmRoHS Compliant: No
Description
TANTALUM CAPACITOR, 56UF, 125V, 1.6 OHM, 0.2, AXIAL; Capacitance:56µF; Voltage(DC):125V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:1.6ohm; Failure Rate:-; Ripple Current:1.8A; Product Length:33.27mmRoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitor, 56Uf, 125V, 1.6 Ohm, 0.2, Axial; Capacitance Vishay - 08J0015 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 56Uf, 125V, 1.6 Ohm, 0.2, Axial; Capacitance Vishay
08J0015
Tantalum Capacitor, 56Uf, 125V, 1.6 Ohm, 0.2, Axial; Capacitance Vishay 08J0015
TANTALUM CAPACITOR, 56UF, 125V, 1.6 OHM, 0.2, AXIAL; Capacitance:56µF; Voltage(DC):125V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:1.6ohm; Failure Rate:-; Ripple Current:1.8A; Product Length:33.27mmRoHS Compliant: No

TANTALUM CAPACITOR, 56UF, 125V, 1.6 OHM, 0.2, AXIAL; Capacitance:56µF; Voltage(DC):125V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:1.6ohm; Failure Rate:-; Ripple Current:1.8A; Product Length:33.27mmRoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 08J0015
Product Name Tantalum Capacitor, 56Uf, 125V, 1.6 Ohm, 0.2, Axial; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor; PC Pin
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C363U030BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details