Vishay Intertechnology, Inc. Tantalum Capacitors 135D405X9060C2

Description
4µF Hermetically Sealed Tantalum Capacitors 60V Axial 9.3Ohm
Request a Quote Datasheet
Description
4µF Hermetically Sealed Tantalum Capacitors 60V Axial 9.3Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 135D405X9060C2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
135D405X9060C2-ND
Tantalum Capacitors 135D405X9060C2-ND
4µF Hermetically Sealed Tantalum Capacitors 60V Axial 9.3Ohm

4µF Hermetically Sealed Tantalum Capacitors 60V Axial 9.3Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 135D405X9060C2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
135D405X9060C2
Capacitors - Tantalum Capacitors 135D405X9060C2
CAP TANT 4UF 10% 60V AXIAL

CAP TANT 4UF 10% 60V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 135D405X9060C2-ND 135D405X9060C2
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 4 microF 4 microF
Capacitance Tolerance 10 (+/- %)
Mounting Style Through Hole Through Hole; Axial
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525000820FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details