Vishay Intertechnology, Inc. Tantalum Capacitors 135D397X9010T2

Description
390µF Hermetically Sealed Tantalum Capacitors 10V Axial 1.5Ohm
Request a Quote Datasheet
Description
390µF Hermetically Sealed Tantalum Capacitors 10V Axial 1.5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 135D397X9010T2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
135D397X9010T2-ND
Tantalum Capacitors 135D397X9010T2-ND
390µF Hermetically Sealed Tantalum Capacitors 10V Axial 1.5Ohm

390µF Hermetically Sealed Tantalum Capacitors 10V Axial 1.5Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 135D397X9010T2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
135D397X9010T2
Capacitors - Tantalum Capacitors 135D397X9010T2
CAP TANT 390UF 10% 10V AXIAL

CAP TANT 390UF 10% 10V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 135D397X9010T2-ND 135D397X9010T2
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 390 microF 390 microF
Capacitance Tolerance 10 (+/- %)
Mounting Style Through Hole Through Hole; Axial
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - 1814555 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-448-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 650000 microF
View Details
Ceramic Capacitors - 1608-050525000470FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details