Vishay Precision Group 390uF 15V 2.5 Ohm Capacitor 135D397X0015F6

Description
Cap Tant Wet 390uF 15V 20% (7.93 X 17.88mm) Axial 2.5 Ohm 200C Tray Product overview: 135D397X0015F6 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 390uF, 15V, 2.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 390uF, 15V, 2.5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-135D397X0015F6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Tant Wet 390uF 15V 20% (7.93 X 17.88mm) Axial 2.5 Ohm 200C Tray Product overview: 135D397X0015F6 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 390uF, 15V, 2.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 390uF, 15V, 2.5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-135D397X0015F6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
390uF 15V 2.5 Ohm Capacitor
59-135D397X0015F6
390uF 15V 2.5 Ohm Capacitor 59-135D397X0015F6
Cap Tant Wet 390uF 15V 20% (7.93 X 17.88mm) Axial 2.5 Ohm 200C Tray Product overview: 135D397X0015F6 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 390uF, 15V, 2.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 390uF, 15V, 2.5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-135D397X0015F6 can be used for catalog matching and distributor lookup.

Cap Tant Wet 390uF 15V 20% (7.93 X 17.88mm) Axial 2.5 Ohm 200C Tray Product overview: 135D397X0015F6 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 390uF, 15V, 2.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 390uF, 15V, 2.5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-135D397X0015F6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 718-135D397X0015F6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-135D397X0015F6-ND
Tantalum Capacitors 718-135D397X0015F6-ND
135D397X0015F6

135D397X0015F6

Buy Now Datasheet
Tantalum Capacitor, 390Uf, 15V, Axial 20%; Capacitance Vishay - 79R4036 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 390Uf, 15V, Axial 20%; Capacitance Vishay
79R4036
Tantalum Capacitor, 390Uf, 15V, Axial 20%; Capacitance Vishay 79R4036
TANTALUM CAPACITOR, 390UF, 15V, AXIAL 20%; Capacitance:390µF; Voltage(DC):15V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:2.5ohm; Failure Rate:-; Ripple Current:1.45A; Product Diameter:7.92mm RoHS Compliant: No

TANTALUM CAPACITOR, 390UF, 15V, AXIAL 20%; Capacitance:390µF; Voltage(DC):15V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:2.5ohm; Failure Rate:-; Ripple Current:1.45A; Product Diameter:7.92mm RoHS Compliant: No

Supplier's Site
Capacitors - Tantalum Capacitors - 135D397X0015F6 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
135D397X0015F6
Capacitors - Tantalum Capacitors 135D397X0015F6
135D397X0015F6

135D397X0015F6

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 59-135D397X0015F6 718-135D397X0015F6-ND 79R4036 135D397X0015F6
Product Name 390uF 15V 2.5 Ohm Capacitor Tantalum Capacitors Tantalum Capacitor, 390Uf, 15V, Axial 20%; Capacitance Vishay Capacitors - Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor
Operating Temperature -55 to 200 C (-67 to 392 F) -55 to 200 C (-67 to 392 F) -55 to 200 C (-67 to 392 F)
Capacitance Range 390 microF 390 microF 390 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 15 volts 15 volts 15 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101123U040AB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-040220500472JXTFM2TR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details