Vishay Intertechnology, Inc. Tantalum Capacitors 135D357X9025K6

Description
350µF Hermetically Sealed Tantalum Capacitors 25V Axial 1.3Ohm
Request a Quote Datasheet
Description
350µF Hermetically Sealed Tantalum Capacitors 25V Axial 1.3Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 135D357X9025K6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
135D357X9025K6-ND
Tantalum Capacitors 135D357X9025K6-ND
350µF Hermetically Sealed Tantalum Capacitors 25V Axial 1.3Ohm

350µF Hermetically Sealed Tantalum Capacitors 25V Axial 1.3Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 135D357X9025K6 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
135D357X9025K6
Capacitors - Tantalum Capacitors 135D357X9025K6
CAP TANT 350UF 10% 25V AXIAL

CAP TANT 350UF 10% 25V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 135D357X9025K6-ND 135D357X9025K6
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors
Operating Temperature -55 to 200 C (-67 to 392 F) -55 to 200 C (-67 to 392 F)
Electrolytic Capacitors Tantalum
Capacitance Range 350 microF 350 microF
Capacitance Tolerance 10 (+/- %)
Mounting Style Through Hole Through Hole; Axial
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C224U7R5EC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000620GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details