Vishay Intertechnology, Inc. Tantalum Capacitors 135D277X9035K2

Description
270µF Hermetically Sealed Tantalum Capacitors 35V Axial 1.4Ohm
Request a Quote Datasheet
Description
270µF Hermetically Sealed Tantalum Capacitors 35V Axial 1.4Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 135D277X9035K2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
135D277X9035K2-ND
Tantalum Capacitors 135D277X9035K2-ND
270µF Hermetically Sealed Tantalum Capacitors 35V Axial 1.4Ohm

270µF Hermetically Sealed Tantalum Capacitors 35V Axial 1.4Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 135D277X9035K2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
135D277X9035K2
Capacitors - Tantalum Capacitors 135D277X9035K2
CAP TANT 270UF 10% 35V AXIAL

CAP TANT 270UF 10% 35V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 135D277X9035K2-ND 135D277X9035K2
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 270 microF 270 microF
Capacitance Tolerance 10 (+/- %)
Mounting Style Through Hole Through Hole; Axial
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - 1814556 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 0603J0105P60BCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details