Vishay Intertechnology, Inc. Tantalum Capacitors 135D276X9060C6

Description
27µF Hermetically Sealed Tantalum Capacitors 60V Axial 5Ohm
Request a Quote Datasheet
Description
27µF Hermetically Sealed Tantalum Capacitors 60V Axial 5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 135D276X9060C6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
135D276X9060C6-ND
Tantalum Capacitors 135D276X9060C6-ND
27µF Hermetically Sealed Tantalum Capacitors 60V Axial 5Ohm

27µF Hermetically Sealed Tantalum Capacitors 60V Axial 5Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 135D276X9060C6 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
135D276X9060C6
Capacitors - Tantalum Capacitors 135D276X9060C6
CAP TANT 27UF 10% 60V AXIAL

CAP TANT 27UF 10% 60V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 135D276X9060C6-ND 135D276X9060C6
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors
Operating Temperature -55 to 200 C (-67 to 392 F) -55 to 200 C (-67 to 392 F)
Electrolytic Capacitors Tantalum
Capacitance Range 27 microF 27 microF
Capacitance Tolerance 10 (+/- %)
Mounting Style Through Hole Through Hole; Axial
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic Capacitor - 101C103U050AB2BS - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 10000 microF
View Details
3 suppliers
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details