TANTALUM CAPACITOR, 22UF, 75V, AXIAL 20%; Capacitance:22µF; Voltage(DC):75V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:5.1ohm; Failure Rate:-; Ripple Current:600mA; Product Diameter:5.56mm RoHS Compliant: No
135D226X0075C6
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 718-135D226X0075C6-ND | 73H2174 | 135D226X0075C6 |
| Product Name | Tantalum Capacitors | Tantalum Capacitor, 22Uf, 75V, Axial 20%; Capacitance Vishay | Capacitors - Tantalum Capacitors |
| Operating Temperature | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | |
| Electrolytic Capacitors | Tantalum | ||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | |
| Mounting Style | Through Hole | Through Hole; Axial | |
| Packing Method | Bulk | Bulk; Bulk |