Vishay Intertechnology, Inc. Tantalum Capacitors 135D186X9125T2

Description
18µF Hermetically Sealed Tantalum Capacitors 125V Axial 3.7Ohm
Request a Quote Datasheet
Description
18µF Hermetically Sealed Tantalum Capacitors 125V Axial 3.7Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 135D186X9125T2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
135D186X9125T2-ND
Tantalum Capacitors 135D186X9125T2-ND
18µF Hermetically Sealed Tantalum Capacitors 125V Axial 3.7Ohm

18µF Hermetically Sealed Tantalum Capacitors 125V Axial 3.7Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 135D186X9125T2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
135D186X9125T2
Capacitors - Tantalum Capacitors 135D186X9125T2
CAP TANT 18UF 10% 125V AXIAL

CAP TANT 18UF 10% 125V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 135D186X9125T2-ND 135D186X9125T2
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 18 microF 18 microF
Capacitance Tolerance 10 (+/- %)
Mounting Style Through Hole Through Hole; Axial
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 101C183U7R5AA2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
3 suppliers
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Ceramic Capacitors - 0603J0100222JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Tantalum Capacitors - 1814622 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details