Vishay Precision Group Tantalum Capacitor, 160Uf, 50V, 1.5 Ohm, 0.2, Axial; Capacitance Vishay 135D167X0050K6

Description
TANTALUM CAPACITOR, 160UF, 50V, 1.5 OHM, 0.2, AXIAL; Capacitance:160µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:1.5ohm; Failure Rate:-; Ripple Current:1.9A; Product Length:33.27mmRoHS Compliant: No
Description
TANTALUM CAPACITOR, 160UF, 50V, 1.5 OHM, 0.2, AXIAL; Capacitance:160µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:1.5ohm; Failure Rate:-; Ripple Current:1.9A; Product Length:33.27mmRoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitor, 160Uf, 50V, 1.5 Ohm, 0.2, Axial; Capacitance Vishay - 08J0005 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 160Uf, 50V, 1.5 Ohm, 0.2, Axial; Capacitance Vishay
08J0005
Tantalum Capacitor, 160Uf, 50V, 1.5 Ohm, 0.2, Axial; Capacitance Vishay 08J0005
TANTALUM CAPACITOR, 160UF, 50V, 1.5 OHM, 0.2, AXIAL; Capacitance:160µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:1.5ohm; Failure Rate:-; Ripple Current:1.9A; Product Length:33.27mmRoHS Compliant: No

TANTALUM CAPACITOR, 160UF, 50V, 1.5 OHM, 0.2, AXIAL; Capacitance:160µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:1.5ohm; Failure Rate:-; Ripple Current:1.9A; Product Length:33.27mmRoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 08J0005
Product Name Tantalum Capacitor, 160Uf, 50V, 1.5 Ohm, 0.2, Axial; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor; PC Pin
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C133U030AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details