Vishay Intertechnology, Inc. Tantalum Capacitors 135D156X9075F2

Description
15µF Hermetically Sealed Tantalum Capacitors 75V Axial 5.3Ohm
Request a Quote Datasheet
Description
15µF Hermetically Sealed Tantalum Capacitors 75V Axial 5.3Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 135D156X9075F2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
135D156X9075F2-ND
Tantalum Capacitors 135D156X9075F2-ND
15µF Hermetically Sealed Tantalum Capacitors 75V Axial 5.3Ohm

15µF Hermetically Sealed Tantalum Capacitors 75V Axial 5.3Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 135D156X9075F2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
135D156X9075F2
Capacitors - Tantalum Capacitors 135D156X9075F2
CAP TANT 15UF 10% 75V AXIAL

CAP TANT 15UF 10% 75V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 135D156X9075F2-ND 135D156X9075F2
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 15 microF 15 microF
Capacitance Tolerance 10 (+/- %)
Mounting Style Through Hole Through Hole; Axial
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-447-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C174U016BD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1763-0201N3R0C160NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details