Vishay Intertechnology, Inc. Tantalum Capacitors 135D127X9015F6

Description
120µF Hermetically Sealed Tantalum Capacitors 15V Axial 2.6Ohm
Request a Quote Datasheet
Description
120µF Hermetically Sealed Tantalum Capacitors 15V Axial 2.6Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 135D127X9015F6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
135D127X9015F6-ND
Tantalum Capacitors 135D127X9015F6-ND
120µF Hermetically Sealed Tantalum Capacitors 15V Axial 2.6Ohm

120µF Hermetically Sealed Tantalum Capacitors 15V Axial 2.6Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 135D127X9015F6 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
135D127X9015F6
Capacitors - Tantalum Capacitors 135D127X9015F6
CAP TANT 120UF 10% 15V AXIAL

CAP TANT 120UF 10% 15V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 135D127X9015F6-ND 135D127X9015F6
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors
Operating Temperature -55 to 200 C (-67 to 392 F) -55 to 200 C (-67 to 392 F)
Electrolytic Capacitors Tantalum
Capacitance Range 120 microF 120 microF
Capacitance Tolerance 10 (+/- %)
Mounting Style Through Hole Through Hole; Axial
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - 1814533 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-704-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
Ceramic Capacitors - 1608-050525001P50HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details