Vishay Intertechnology, Inc. Tantalum Capacitors 135D117X9075K6

Description
110µF Hermetically Sealed Tantalum Capacitors 75V Axial 1.5Ohm
Request a Quote Datasheet
Description
110µF Hermetically Sealed Tantalum Capacitors 75V Axial 1.5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 135D117X9075K6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
135D117X9075K6-ND
Tantalum Capacitors 135D117X9075K6-ND
110µF Hermetically Sealed Tantalum Capacitors 75V Axial 1.5Ohm

110µF Hermetically Sealed Tantalum Capacitors 75V Axial 1.5Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 135D117X9075K6 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
135D117X9075K6
Capacitors - Tantalum Capacitors 135D117X9075K6
CAP TANT 110UF 10% 75V AXIAL

CAP TANT 110UF 10% 75V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 135D117X9075K6-ND 135D117X9075K6
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors
Operating Temperature -55 to 200 C (-67 to 392 F) -55 to 200 C (-67 to 392 F)
Electrolytic Capacitors Tantalum
Capacitance Range 110 microF 110 microF
Capacitance Tolerance 10 (+/- %)
Mounting Style Through Hole Through Hole; Axial
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Ceramic Capacitors - 1763-0504B183K101P-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C254U010EE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details