Vishay Precision Group Capacitance Vishay 135D107X9015C6.

Description
Capacitance:100µF; Voltage(DC):15V; Capacitance Tolerance:± 10%; Lead Spacing:-; ESR:3.9ohm; Product Range:135D Series; Operating Temperature Min:-55°C; Operating Temperature Max:85°C; Series Name:135D; Voltage Rating:15V RoHS Compliant: No
Datasheet
Description
Capacitance:100µF; Voltage(DC):15V; Capacitance Tolerance:± 10%; Lead Spacing:-; ESR:3.9ohm; Product Range:135D Series; Operating Temperature Min:-55°C; Operating Temperature Max:85°C; Series Name:135D; Voltage Rating:15V RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitance Vishay - 15AC5325 - Newark, An Avnet Company
Chicago, IL, United States
Capacitance Vishay
15AC5325
Capacitance Vishay 15AC5325
Capacitance:100µF; Voltage(DC):15V; Capacitance Tolerance:± 10%; Lead Spacing:-; ESR:3.9ohm; Product Range:135D Series; Operating Temperature Min:-55°C; Operating Temperature Max:85°C; Series Name:135D; Voltage Rating:15V RoHS Compliant: No

Capacitance:100µF; Voltage(DC):15V; Capacitance Tolerance:± 10%; Lead Spacing:-; ESR:3.9ohm; Product Range:135D Series; Operating Temperature Min:-55°C; Operating Temperature Max:85°C; Series Name:135D; Voltage Rating:15V RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 15AC5325
Product Name Capacitance Vishay
Capacitance Type Fixed
Operating Temperature -55 to 85 C (-67 to 185 F)
Capacitance Range 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C284U7R5CB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-410-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 470000 microF
View Details