Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
DIODE ARRAYS
ROCHESTER ELECTRONICS
BAV99LT1 -- DIODE ARRAY 100V 215MA SOT23-3
Rochester Electronics
DIODE ARRAY 100V 215MA SOT23-3
BAV99LT1
Description
DIODE ARRAY 100V 215MA SOT23-3
Utmel Electronic Limited
Done
Description
DIODE ARRAY 100V 215MA SOT23-3
Suppliers
Company
Product
Description
Supplier Links
Utmel Electronic Limited
Hong Kong, China
DIODE ARRAY 100V 215MA SOT23-3
699-BAV99LT1
DIODE ARRAY 100V 215MA SOT23-3
699-BAV99LT1
DIODE ARRAY 100V 215MA SOT23-3
DIODE ARRAY 100V 215MA SOT23-3
Supplier's Site
Technical Specifications
Utmel Electronic Limited
Product Category
Diode Arrays
Product Number
699-BAV99LT1
Product Name
DIODE ARRAY 100V 215MA SOT23-3
Diode Type
Standard
Unlock Full Specs
to access all available technical data
Similar Products
Rochester Electronics
Diodes, Rectifiers - Arrays - PMEG2020CPASX
PMEG2020CPASX
Specs
Diode Type
Schottky; Diode Array 1 Pair Common Cathode Schottky 20 V 2A Surface Mount 3-UDFN Exposed Pad
Package
DFN2020D-3
View Details
RS Components, Ltd.
Switching Diodes
1219466
Specs
Diode Applications
Switching
RoHS Compliant
RoHS
Package
SOT523; Sot-523 (sc-89)
View Details
Hamamatsu Photonics Europe
MPPC (SiPMs) / MPPC arrays
S13360-3025CS
Specs
C
T
320 pF
Package
Ceramic
View Details
Nexperia B.V.
Dual Schottky barrier diode
1PS70SB16-QX
Specs
Applications
Switching
Package
SOT323; SOT323 SOT323
RoHS Compliant
RoHS
View Details
2
suppliers