Nexperia B.V. Dual Zener diodes BZB84-B18,215

Description
General-purpose Zener diodes in a SOT23 (TO-236AB) small Surface-Mounted Device (SMD) plastic package. Features and benefits Non-repetitive peak reverse power dissipation: ≤ 40 W Small plastic package suitable for surface-mounted design Total power dissipation: ≤ 300 mW Dual common anode configuration Two tolerance series:B = +-2 pct and C = +-5 pct AEC-Q101 qualified Wide working voltage range:nominal 2.4 V to 75 V (E24 range) Applications General regulation functions
Request a Quote Datasheet
Description
General-purpose Zener diodes in a SOT23 (TO-236AB) small Surface-Mounted Device (SMD) plastic package. Features and benefits Non-repetitive peak reverse power dissipation: ≤ 40 W Small plastic package suitable for surface-mounted design Total power dissipation: ≤ 300 mW Dual common anode configuration Two tolerance series:B = +-2 pct and C = +-5 pct AEC-Q101 qualified Wide working voltage range:nominal 2.4 V to 75 V (E24 range) Applications General regulation functions
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual Zener diodes - BZB84-B18,215 - Nexperia B.V.
Nijmegen, Netherlands
Dual Zener diodes
BZB84-B18,215
Dual Zener diodes BZB84-B18,215
General-purpose Zener diodes in a SOT23 (TO-236AB) small Surface-Mounted Device (SMD) plastic package. Features and benefits Non-repetitive peak reverse power dissipation: ≤ 40 W Small plastic package suitable for surface-mounted design Total power dissipation: ≤ 300 mW Dual common anode configuration Two tolerance series:B = +-2 pct and C = +-5 pct AEC-Q101 qualified Wide working voltage range:nominal 2.4 V to 75 V (E24 range) Applications General regulation functions

General-purpose Zener diodes in a SOT23 (TO-236AB) small Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • Non-repetitive peak reverse power dissipation: ≤ 40 W
  • Small plastic package suitable for surface-mounted design
  • Total power dissipation: ≤ 300 mW
  • Dual common anode configuration
  • Two tolerance series:B = +-2 pct and C = +-5 pct
  • AEC-Q101 qualified
  • Wide working voltage range:nominal 2.4 V to 75 V (E24 range)

Applications

  • General regulation functions
Supplier's Site Datasheet
Zener Diode Arrays - 1727-BZB84-B18,215TR-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
1727-BZB84-B18,215TR-ND
Zener Diode Arrays 1727-BZB84-B18,215TR-ND
Zener Diode Array 1 Pair Common Anode 18V 300mW ±2% TO-236AB

Zener Diode Array 1 Pair Common Anode 18V 300mW ±2% TO-236AB

Buy Now Datasheet
Zener Diode Arrays - 1727-BZB84-B18,215CT-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
1727-BZB84-B18,215CT-ND
Zener Diode Arrays 1727-BZB84-B18,215CT-ND
DIODE ZENER ARRAY 18V TO-236AB

DIODE ZENER ARRAY 18V TO-236AB

Buy Now Datasheet
Zener Diode Arrays - 1727-BZB84-B18,215DKR-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
1727-BZB84-B18,215DKR-ND
Zener Diode Arrays 1727-BZB84-B18,215DKR-ND
DIODE ZENER ARRAY 18V TO-236AB

DIODE ZENER ARRAY 18V TO-236AB

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZB84-B18,215 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZB84-B18,215
Discrete Semiconductor Products - Diodes - Zener BZB84-B18,215
DIODE ZENER ARRAY 18V SOT23

DIODE ZENER ARRAY 18V SOT23

Supplier's Site
Zener Array, Aec-Q101, 18V, 0.3W, To236Ab Rohs Compliant Nexperia - 73AH9841 - Newark, An Avnet Company
Chicago, IL, United States
Zener Array, Aec-Q101, 18V, 0.3W, To236Ab Rohs Compliant Nexperia
73AH9841
Zener Array, Aec-Q101, 18V, 0.3W, To236Ab Rohs Compliant Nexperia 73AH9841
ZENER ARRAY, AEC-Q101, 18V, 0.3W, TO236AB ROHS COMPLIANT: YES

ZENER ARRAY, AEC-Q101, 18V, 0.3W, TO236AB ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Zener Diodes Diode Arrays Zener Diodes Diode Arrays
Product Number BZB84-B18,215 1727-BZB84-B18,215TR-ND BZB84-B18,215 73AH9841
Product Name Dual Zener diodes Zener Diode Arrays Discrete Semiconductor Products - Diodes - Zener Zener Array, Aec-Q101, 18V, 0.3W, To236Ab Rohs Compliant Nexperia
Package SOT23; SOT23 SOT23 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 TO-236AB
RoHS Compliant RoHS RoHS
Arrangement Common Anode
Life Cycle Stage Active
Unlock Full Specs
to access all available technical data

Similar Products

Switching Diodes - 8168892 - RS Components, Ltd.
Specs
Diode Applications Switching
RoHS Compliant RoHS
View Details
Dual Zener diodes - BZB84-C33,215 - Nexperia B.V.
Specs
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
4 suppliers
High-speed switching diode - BAS16VV,115 - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
7 suppliers
General purpose double switching diode - BAS35,215 - Nexperia B.V.
Specs
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
VF 750 to 0.7500 volts
View Details
6 suppliers