Vishay Precision Group Diode Configuration Vishay 10MQ100NTRPBF.

Description
Diode Configuration:Single ; Repetitive Peak Reverse Voltage:100V; Average Forward Current:2.1A; Forward Voltage Max:850mV; Forward Surge Current:120A; Operating Temperature Max:150°C; Diode Case Style:DO-214AC (SMA); Product Range:- RoHS Compliant: No
Datasheet
Description
Diode Configuration:Single ; Repetitive Peak Reverse Voltage:100V; Average Forward Current:2.1A; Forward Voltage Max:850mV; Forward Surge Current:120A; Operating Temperature Max:150°C; Diode Case Style:DO-214AC (SMA); Product Range:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Configuration Vishay - 26AC5906 - Newark, An Avnet Company
Chicago, IL, United States
Diode Configuration Vishay
26AC5906
Diode Configuration Vishay 26AC5906
Diode Configuration:Single ; Repetitive Peak Reverse Voltage:100V; Average Forward Current:2.1A; Forward Voltage Max:850mV; Forward Surge Current:120A; Operating Temperature Max:150°C; Diode Case Style:DO-214AC (SMA); Product Range:- RoHS Compliant: No

Diode Configuration:Single; Repetitive Peak Reverse Voltage:100V; Average Forward Current:2.1A; Forward Voltage Max:850mV; Forward Surge Current:120A; Operating Temperature Max:150°C; Diode Case Style:DO-214AC (SMA); Product Range:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 26AC5906
Product Name Diode Configuration Vishay
VF 0.8500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial-Lead Glass-Bodied High Voltage Diode - X150SG - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 20 volts
View Details
Bridge Rectifiers - CC1657-ND - DigiKey
Specs
Diode Type Bridge Rectifiers
Diode Applications Rectifier
Tj -40 to 125 C (-40 to 257 F)
View Details
5 suppliers
Diodes - Zener - Single - 1N4739ATR - 854311-1N4739ATR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 9.1 V 1 W
View Details
Rectifier Diodes, Type SBD - Model: MS865C15 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.9000 volts
View Details