Voltage Multipliers, Inc. Axial-Lead Glass-Bodied High Voltage Diode X150SG

Description
Axial-lead glass-body diodes 2kV and higher. Ranging from 2kV to 20kV Vrwm, and 3000ns to 30ns Trr. VMI offers the most complete range of MIL qualified, high voltage, axial-leaded diodes in the world. To insure that our customers receive the highest quality diodes possible, we perform complete in-house testing for PIV, Vf, Ir and Trr on all our diodes.
Request a Quote
Description
Axial-lead glass-body diodes 2kV and higher. Ranging from 2kV to 20kV Vrwm, and 3000ns to 30ns Trr. VMI offers the most complete range of MIL qualified, high voltage, axial-leaded diodes in the world. To insure that our customers receive the highest quality diodes possible, we perform complete in-house testing for PIV, Vf, Ir and Trr on all our diodes.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The X150SG is an axial-lead glass-bodied high voltage diode rated for 15,000 V reverse voltage and 50 mA average rectified current, with a 3000 ns reverse recovery time and 2.0 pF junction capacitance at 25°C. It has a maximum forward voltage drop of 1.0 V at 1 A, a peak surge current of 1 A for 8.3 ms, and a junction impedance of 5 °C/W. Operating and storage temperatures range from -65°C to +175°C and -65°C to +200°C, respectively. The component measures 0.360 inches (9.14 mm) in length.

Datasheet Summary
Powered by GS/AI

The X150SG is an axial-lead glass-bodied high voltage diode rated for 15,000 V reverse voltage and 50 mA average rectified current, with a 3000 ns reverse recovery time and 2.0 pF junction capacitance at 25°C. It has a maximum forward voltage drop of 1.0 V at 1 A, a peak surge current of 1 A for 8.3 ms, and a junction impedance of 5 °C/W. Operating and storage temperatures range from -65°C to +175°C and -65°C to +200°C, respectively. The component measures 0.360 inches (9.14 mm) in length.

Suppliers

Company
Product
Description
Supplier Links
Axial-Lead Glass-Bodied High Voltage Diode - X150SG - Voltage Multipliers, Inc.
Visalia, CA, United States
Axial-Lead Glass-Bodied High Voltage Diode
X150SG
Axial-Lead Glass-Bodied High Voltage Diode X150SG
Axial-lead glass-body diodes 2kV and higher. Ranging from 2kV to 20kV Vrwm, and 3000ns to 30ns Trr. VMI offers the most complete range of MIL qualified, high voltage, axial-leaded diodes in the world. To insure that our customers receive the highest quality diodes possible, we perform complete in-house testing for PIV, Vf, Ir and Trr on all our diodes.

Axial-lead glass-body diodes 2kV and higher.

Ranging from 2kV to 20kV Vrwm, and 3000ns to 30ns Trr.

VMI offers the most complete range of MIL qualified, high voltage, axial-leaded diodes in the world. To insure that our customers receive the highest quality diodes possible, we perform complete in-house testing for PIV, Vf, Ir and Trr on all our diodes.

Supplier's Site Datasheet

Technical Specifications

  Voltage Multipliers, Inc.
Product Category General Purpose Diodes
Product Number X150SG
Product Name Axial-Lead Glass-Bodied High Voltage Diode
Life Cycle Stage Maturity
Package Axial-Leaded, Glass
VF 20 volts
Unlock Full Specs
to access all available technical data

Similar Products

Epoxy High Current High Voltage Diode - K100S - Voltage Multipliers, Inc.
Specs
Life Cycle Stage Maturity
Package Axial-Leaded, Epoxy
VF 12 volts
View Details
Rectifier Assembly - FP200S - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Life Cycle Stage Maturity
Package Fat Pack
VF 44 volts
View Details
Axial-Lead Glass-Bodied High Voltage Diode - Z100UFG - Voltage Multipliers, Inc.
Specs
Life Cycle Stage Maturity
Package Axial-Leaded, Glass
VF 14 volts
View Details
Rectifier Assembly - SP200UF - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Life Cycle Stage Maturity
Package Slim Pack
VF 32 volts
View Details