Vishay Intertechnology, Inc. Tantalum Capacitors 10004-18MS

Description
470µF Hermetically Sealed Tantalum Capacitors 100V Axial, Can 700mOhm @ 120Hz
Request a Quote Datasheet
Description
470µF Hermetically Sealed Tantalum Capacitors 100V Axial, Can 700mOhm @ 120Hz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 10004-18MS-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
10004-18MS-ND
Tantalum Capacitors 10004-18MS-ND
470µF Hermetically Sealed Tantalum Capacitors 100V Axial, Can 700mOhm @ 120Hz

470µF Hermetically Sealed Tantalum Capacitors 100V Axial, Can 700mOhm @ 120Hz

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 10004-18MS - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
10004-18MS
Capacitors - Tantalum Capacitors 10004-18MS
CAP TANT 470UF 20% 100V AXIAL

CAP TANT 470UF 20% 100V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 10004-18MS-ND 10004-18MS
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrolytic Capacitors Tantalum
Capacitance Range 470 microF 470 microF
Capacitance Tolerance 20 (+/- %)
Mounting Style Through Hole Through Hole; Axial, Can
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-422-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 2.40E6 microF
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C264U7R5BC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details