Vishay Intertechnology, Inc. 64.1V 104V TVS Protection Diode 1.5KE75CAHE3/54

Description
1.5kW Bidirectional TVS Diode, 64.1V, 104V Clamp Product overview: 1.5KE75CAHE3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 64.1V, 104V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 64.1V, 104V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5KE75CAHE3/54 can be used for catalog matching and distributor lookup.
Request a Quote
Description
1.5kW Bidirectional TVS Diode, 64.1V, 104V Clamp Product overview: 1.5KE75CAHE3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 64.1V, 104V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 64.1V, 104V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5KE75CAHE3/54 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
64.1V 104V TVS Protection Diode - 144-1.5KE75CAHE3/54 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
64.1V 104V TVS Protection Diode
144-1.5KE75CAHE3/54
64.1V 104V TVS Protection Diode 144-1.5KE75CAHE3/54
1.5kW Bidirectional TVS Diode, 64.1V, 104V Clamp Product overview: 1.5KE75CAHE3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 64.1V, 104V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 64.1V, 104V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5KE75CAHE3/54 can be used for catalog matching and distributor lookup.

1.5kW Bidirectional TVS Diode, 64.1V, 104V Clamp Product overview: 1.5KE75CAHE3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 64.1V, 104V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 64.1V, 104V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5KE75CAHE3/54 can be used for catalog matching and distributor lookup.

Supplier's Site
TVS - TVS - Diodes - 1.5KE75CAHE3/54 - 1034015-1.5KE75CAHE3/54 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - 1.5KE75CAHE3/54
1034015-1.5KE75CAHE3/54
TVS - TVS - Diodes - 1.5KE75CAHE3/54 1034015-1.5KE75CAHE3/54
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1034015-1.5KE75CAHE3 /54 Contact Plating: Tin Clamping Voltage: 11.3 V Polarity: Bidirectional, Unidirectional Reverse Breakdown Voltage: 7.13 V Peak Pulse Current: 14.6 A Leakage Current: 1 mA Operating Supply Voltage: 6.4 V Number of Elements: 1 Power Dissipation: 1.5 kW Direction: Bidirectional Number of Pins: 2 ESD Protection: No Categories: TVS - Diodes Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 175 °C Lead Free: Yes Mount: Through Hole RoHS: Compliant Min Operating Temperature: -55 °C Element Configuration: Single Max Reverse Leakage Current: 1 µA Max Power Dissipation: 1.5 kW Breakdown Voltage: 71.3 V Max Surge Current: 14.6 A Min Breakdown Voltage: 7.13 V Peak Pulse Power: 1.5 kW Reverse Standoff Voltage: 6.4 V Test Current: 10 mA Max Breakdown Voltage: 78.8 V

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1034015-1.5KE75CAHE3/54
Contact Plating: Tin
Clamping Voltage: 11.3 V
Polarity: Bidirectional, Unidirectional
Reverse Breakdown Voltage: 7.13 V
Peak Pulse Current: 14.6 A
Leakage Current: 1 mA
Operating Supply Voltage: 6.4 V
Number of Elements: 1
Power Dissipation: 1.5 kW
Direction: Bidirectional
Number of Pins: 2
ESD Protection: No
Categories: TVS - Diodes
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 175 °C
Lead Free: Yes
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -55 °C
Element Configuration: Single
Max Reverse Leakage Current: 1 µA
Max Power Dissipation: 1.5 kW
Breakdown Voltage: 71.3 V
Max Surge Current: 14.6 A
Min Breakdown Voltage: 7.13 V
Peak Pulse Power: 1.5 kW
Reverse Standoff Voltage: 6.4 V
Test Current: 10 mA
Max Breakdown Voltage: 78.8 V

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-1.5KE75CAHE3/54 1034015-1.5KE75CAHE3/54
Product Name 64.1V 104V TVS Protection Diode TVS - TVS - Diodes - 1.5KE75CAHE3/54
Configuration Single Single
RoHS Compliant RoHS RoHS
Package Tape and Reel
Peak Pulse Power 1500 watts
Tj -55 C (-67 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data