Manufacturer: ON Semiconductor
Win Source Part Number: 915597-CM6100
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: 9.8V (Typ) Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount 4-WLCSP (0.8x0.8)
Package: Bulk
Package: 4-UFBGA, WLCSP
Mounting: Surface Mount
Part Status: Obsolete
Categories: Circuit Protection
Case / Package: 4-WLCSP (0.8x0.8)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
HTSUS: 8541.10.0080
Other Part Number: 2156-CM6100, 2156-CM6100-ONTR-ND
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 915597-CM6100 |
| Product Name | TVS - TVS - Diodes - CM6100 |
| Package | 4-WLCSP (0.8x0.8) |