Vishay Precision Group Product Range Vishay 1.5KE62A-E3/54.

Description
Product Range:TRANSZORB 1.5KE Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:53V; Clamping Voltage Max:85V; Diode Case Style:DO-201; No. of Pins:2Pins; Minimum Breakdown Voltage:58.9V; Maximum Breakdown Voltage:65.1V RoHS Compliant: Yes
Description
Product Range:TRANSZORB 1.5KE Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:53V; Clamping Voltage Max:85V; Diode Case Style:DO-201; No. of Pins:2Pins; Minimum Breakdown Voltage:58.9V; Maximum Breakdown Voltage:65.1V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Product Range Vishay - 16AC0475 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Vishay
16AC0475
Product Range Vishay 16AC0475
Product Range:TRANSZORB 1.5KE Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:53V; Clamping Voltage Max:85V; Diode Case Style:DO-201; No. of Pins:2Pins; Minimum Breakdown Voltage:58.9V; Maximum Breakdown Voltage:65.1V RoHS Compliant: Yes

Product Range:TRANSZORB 1.5KE Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:53V; Clamping Voltage Max:85V; Diode Case Style:DO-201; No. of Pins:2Pins; Minimum Breakdown Voltage:58.9V; Maximum Breakdown Voltage:65.1V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 16AC0475
Product Name Product Range Vishay
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount High Voltage Diode - 1N6838LL - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 4.5 volts
View Details
Diodes, Rectifiers - Single - 1N4935GP - 854316-1N4935GP - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details
RF PIN Diode - SMP1334-084LF-EVB - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Diode Type PIN; RF Diodes
View Details
Rectifier Diodes, Type SBD - Model: YG811S04R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.5500 volts
View Details