Voltage Multipliers, Inc. Surface Mount High Voltage Diode 1N6838LL

Description
Tabbed, molded, and formed lead diodes. Specially designed for use with automatic insertion equipment with increased creepage distance between the anode and cathode, 2kV, 3kV, 5kV and 15kV, 100nS-, 70nS, 50nS, 30nS and High Temperature, 200°C, 2kV, 3kV, and 5kV Diodes. VMI offers the most complete range of MIL qualified, high voltage, axial-leaded diodes in the world. To insure that our customers receive the highest quality diodes possible, we perform complete in-house testing for PIV, Vf, Ir and Trr on all our diodes.
Request a Quote
Description
Tabbed, molded, and formed lead diodes. Specially designed for use with automatic insertion equipment with increased creepage distance between the anode and cathode, 2kV, 3kV, 5kV and 15kV, 100nS-, 70nS, 50nS, 30nS and High Temperature, 200°C, 2kV, 3kV, and 5kV Diodes. VMI offers the most complete range of MIL qualified, high voltage, axial-leaded diodes in the world. To insure that our customers receive the highest quality diodes possible, we perform complete in-house testing for PIV, Vf, Ir and Trr on all our diodes.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 1N6838LL is a hermetic, formed-lead high voltage diode rated for a maximum reverse voltage of 2000 V and an average forward current of 2.00 A. It has a maximum forward voltage of 4.5 V at 2.00 A and a reverse recovery time of 50 ns. The diode operates with a maximum junction temperature of 175°C and a storage temperature range of -65°C to +200°C. Its thermal resistance is 5.0 °C/W, and the junction capacitance is 20 pF at 50 VDC. The package dimensions are 0.350 in. (8.89 mm) long and 0.220 in. (5.59 mm) in wire diameter.

Datasheet Summary
Powered by GS/AI

The 1N6838LL is a hermetic, formed-lead high voltage diode rated for a maximum reverse voltage of 2000 V and an average forward current of 2.00 A. It has a maximum forward voltage of 4.5 V at 2.00 A and a reverse recovery time of 50 ns. The diode operates with a maximum junction temperature of 175°C and a storage temperature range of -65°C to +200°C. Its thermal resistance is 5.0 °C/W, and the junction capacitance is 20 pF at 50 VDC. The package dimensions are 0.350 in. (8.89 mm) long and 0.220 in. (5.59 mm) in wire diameter.

Suppliers

Company
Product
Description
Supplier Links
Surface Mount High Voltage Diode - 1N6838LL - Voltage Multipliers, Inc.
Visalia, CA, United States
Surface Mount High Voltage Diode
1N6838LL
Surface Mount High Voltage Diode 1N6838LL
Tabbed, molded, and formed lead diodes. Specially designed for use with automatic insertion equipment with increased creepage distance between the anode and cathode, 2kV, 3kV, 5kV and 15kV, 100nS-, 70nS, 50nS, 30nS and High Temperature, 200°C, 2kV, 3kV, and 5kV Diodes. VMI offers the most complete range of MIL qualified, high voltage, axial-leaded diodes in the world. To insure that our customers receive the highest quality diodes possible, we perform complete in-house testing for PIV, Vf, Ir and Trr on all our diodes.

Tabbed, molded, and formed lead diodes.

Specially designed for use with automatic insertion equipment with increased creepage distance between the anode and cathode, 2kV, 3kV, 5kV and 15kV, 100nS-, 70nS, 50nS, 30nS and High Temperature, 200°C, 2kV, 3kV, and 5kV Diodes.

VMI offers the most complete range of MIL qualified, high voltage, axial-leaded diodes in the world. To insure that our customers receive the highest quality diodes possible, we perform complete in-house testing for PIV, Vf, Ir and Trr on all our diodes.

Supplier's Site Datasheet

Technical Specifications

  Voltage Multipliers, Inc.
Product Category General Purpose Diodes
Product Number 1N6838LL
Product Name Surface Mount High Voltage Diode
Life Cycle Stage Maturity
Package Formed-Lead
VF 4.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Assembly - FP200S - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Life Cycle Stage Maturity
Package Fat Pack
VF 44 volts
View Details
Axial-Lead Glass-Bodied High Voltage Diode - Z100FF5 - Voltage Multipliers, Inc.
Specs
Life Cycle Stage Maturity
Package Axial-Leaded, Glass
VF 25 volts
View Details
QPL High Voltage Diode - JANTX1N6515US - Voltage Multipliers, Inc.
Specs
Life Cycle Stage Maturity
Package Tabbed
VF 6 volts
View Details
QPL High Voltage Diode - JANTXV1N6515US - Voltage Multipliers, Inc.
Specs
Life Cycle Stage Maturity
Package Tabbed
VF 6 volts
View Details